ASUS logo

ASUS Xonar DG SI Internal 5.1 channels PCI

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
291188
Info modified on:
21 Oct 2022, 10:14:32
Short summary description ASUS Xonar DG SI Internal 5.1 channels PCI:

ASUS Xonar DG SI, 5.1 channels, Internal, 24 bit, 105 dB, PCI

Long summary description ASUS Xonar DG SI Internal 5.1 channels PCI:

ASUS Xonar DG SI. Audio output channels: 5.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 105 dB. Host interface: PCI. Dolby technologies: Dolby Headphone, Chipset: C-Media CMI8786. Windows operating systems supported: Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium.... Full-Scale voltage: 1 V, Minimum system requirements: PCI v2.2+

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.