ASUS logo

ASUS XONAR HDAV 1.3 SLIM Internal 7.1 channels PCI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70407
Info modified on:
29 Dec 2018, 15:08:22
Short summary description ASUS XONAR HDAV 1.3 SLIM Internal 7.1 channels PCI:

ASUS XONAR HDAV 1.3 SLIM, 7.1 channels, Internal, 24 bit, 145 dB, PCI

Long summary description ASUS XONAR HDAV 1.3 SLIM Internal 7.1 channels PCI:

ASUS XONAR HDAV 1.3 SLIM. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 145 dB. Host interface: PCI. Dolby technologies: Dolby Digital Live, Dolby Headphone, Dolby Pro-Logic IIx, Dolby Virtual Speaker, Cables included: HDMI, HDMI-DVI, S/PDIF. Bundled software: ArcSoft Total Media Player. Width: 2.53" (64.3 mm), Height: 6.35" (161.3 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.