ASUS logo

ASUS Xonar D2 Internal 7.1 channels PCI

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44261
Info modified on:
25 May 2019, 20:36:09
Short summary description ASUS Xonar D2 Internal 7.1 channels PCI:

ASUS Xonar D2, 7.1 channels, Internal, 24 bit, 118 dB, PCI

Long summary description ASUS Xonar D2 Internal 7.1 channels PCI:

ASUS Xonar D2. Audio output channels: 7.1 channels, Audio quality: 24 bit, Line-out Signal-to-Noise Ratio (SNR): 118 dB. Host interface: PCI. Chipset: ASUS AV200, Cables included: AV, HDMI, HDMI-DVI. Windows operating systems supported: Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista..., Bundled software: Ableton Live 6 Lite PowerDVD 7.0 Valuable Cakewalk Sonar LE Dimesion LE Project5 LE. Full-Scale voltage: 2 V

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.