ASUS logo

ASUS P-50GA power supply unit 500 W Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18069
Info modified on:
14 Mar 2024, 14:04:07
Short summary description ASUS P-50GA power supply unit 500 W Black, Silver:

ASUS P-50GA, 500 W, 100 - 240 V, Non-Modular, Black, Silver, 4.72" (12 cm), BSMI, CE, cUL, C-TICK, FCC, NEMKO, PCT, TUV, NLO, OCP, OPP, OTP, OVP, SCP, UVP

Long summary description ASUS P-50GA power supply unit 500 W Black, Silver:

ASUS P-50GA. Total power: 500 W, AC input voltage: 100 - 240 V. Cabling type: Non-Modular. Product color: Black, Silver, Fan diameter: 4.72" (12 cm). Certification: BSMI, CE, cUL, C-TICK, FCC, NEMKO, PCT, TUV, NLO, OCP, OPP, OTP, OVP, SCP, UVP. Maximum current: 26 A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.