ASUS logo

ASUS VENTO 7700 Midi Tower Black, Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112838
Info modified on:
08 May 2023, 14:53:49
Short summary description ASUS VENTO 7700 Midi Tower Black, Silver:

ASUS VENTO 7700, Midi Tower, PC, Black, Silver, ATX, 10.6" (270 mm), 20.5" (521 mm)

Long summary description ASUS VENTO 7700 Midi Tower Black, Silver:

ASUS VENTO 7700. Form factor: Midi Tower, Type: PC, Product color: Black, Silver. Width: 10.6" (270 mm), Depth: 20.5" (521 mm), Height: 24.8" (630 mm). Ventilation fan(s): 80 x 1 / 80 x 2, Internal drive bays: 3.5" x 4, External drive bays: 5.25" x 4 / 3.5" x 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.