ASUS TA-668, Midi Tower, PC, ATX, 7.48" (190 mm), 19.2" (488 mm), 16.7" (425 mm)
ASUS TA-668. Form factor: Midi Tower, Type: PC, Supported motherboard form factors: ATX. Width: 7.48" (190 mm), Depth: 19.2" (488 mm), Height: 16.7" (425 mm). Internal drive bays: 4 x 3.5", External drive bays: 4 x 5.25", 1 x 3.5"