ASUS logo

ASUS K8N-DL, Dual AMD Opteron Socket 940 Extended ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64094
Info modified on:
30 Oct 2024, 13:07:27
Short summary description ASUS K8N-DL, Dual AMD Opteron Socket 940 Extended ATX:

ASUS K8N-DL, Dual AMD Opteron, AMD, Socket 940, 24 GB, ECC, Fast/Gigabit Ethernet, Extended ATX

Long summary description ASUS K8N-DL, Dual AMD Opteron Socket 940 Extended ATX:

ASUS K8N-DL, Dual AMD Opteron. Processor manufacturer: AMD, Processor socket: Socket 940. Maximum internal memory: 24 GB, ECC сompatibility: ECC. Networking features: Fast/Gigabit Ethernet. Motherboard form factor: Extended ATX, Audio output channels: 7.1 channels, Power source type: ATX. Bundled software: Norton Internet Security 2005

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.