ASUS NCT-D, 800 MHz, 8 GB, Broadcom 5751 PCI-Express Gb, ATX, Intel® E7525, ATX
ASUS NCT-D. Processor system buses supported: 800 MHz. Maximum internal memory: 8 GB. Networking features: Broadcom 5751 PCI-Express Gb. Motherboard form factor: ATX, Motherboard chipset: Intel® E7525, Power source type: ATX. Bundled software: ASWM 2.0 Optional CA eTrust Antivirus or Trend Micro Server Protect