ASUS logo

ASUS Front Panel USB 3.0 Box interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1)

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73005
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS Front Panel USB 3.0 Box interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

ASUS Front Panel USB 3.0 Box, USB, USB 3.2 Gen 1 (3.1 Gen 1), Black, 3.98" (101 mm), 5.04" (128 mm), 0.984" (25 mm)

Long summary description ASUS Front Panel USB 3.0 Box interface cards/adapter Internal USB 3.2 Gen 1 (3.1 Gen 1):

ASUS Front Panel USB 3.0 Box. Host interface: USB, Output interface: USB 3.2 Gen 1 (3.1 Gen 1). Product color: Black. Width: 3.98" (101 mm), Depth: 5.04" (128 mm), Height: 0.984" (25 mm). Compatibility: Rampage III Black Edition, Maximus IV GENE-Z, P8Z68 DELUXE, P8Z68-V PRO, P8Z68-V, P8Z68-V LE,...

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.