ASUS logo

ASUS F2A85-M PRO AMD A85X Socket FM2 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120677
Info modified on:
30 Oct 2024, 13:06:18
Short summary description ASUS F2A85-M PRO AMD A85X Socket FM2 micro ATX:

ASUS F2A85-M PRO, AMD, Socket FM2, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description ASUS F2A85-M PRO AMD A85X Socket FM2 micro ATX:

ASUS F2A85-M PRO. Processor manufacturer: AMD, Processor socket: Socket FM2, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10, JBOD. Parallel processing technology support: LucidLogix Virtu, Quad-GPU CrossFireX, Maximum graphics card memory: 2048 MB, Graphics card family: AMD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111F

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.