ASUS logo

ASUS F1A75-M Socket FM1 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54865
Info modified on:
30 Oct 2024, 13:09:10
Short summary description ASUS F1A75-M Socket FM1 micro ATX:

ASUS F1A75-M, AMD, Socket FM1, AMD A, AMD E2, DDR3-SDRAM, 64 GB, Dual-channel

Long summary description ASUS F1A75-M Socket FM1 micro ATX:

ASUS F1A75-M. Processor manufacturer: AMD, Processor socket: Socket FM1, Compatible processor series: AMD A, AMD E2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10, JBOD. Graphics card: Radeon HD 6000. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.