ASUS logo

ASUS M5A78L LE AMD 760G Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110186
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS M5A78L LE AMD 760G Socket AM3 ATX:

ASUS M5A78L LE, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, DDR3-SDRAM, 16 GB, Dual-channel

Long summary description ASUS M5A78L LE AMD 760G Socket AM3 ATX:

ASUS M5A78L LE. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: Parallel ATA, SATA II, RAID levels: 1, 10, JBOD. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit/s. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.