ASUS logo

ASUS M5A78L/USB3 AMD 760G Socket AM3+ ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30903
Info modified on:
30 Oct 2024, 13:11:25
Short summary description ASUS M5A78L/USB3 AMD 760G Socket AM3+ ATX:

ASUS M5A78L/USB3, AMD, Socket AM3+, AMD Athlon II, AMD Sempron, 5.2 GT/s, DDR3-SDRAM, 16 GB

Long summary description ASUS M5A78L/USB3 AMD 760G Socket AM3+ ATX:

ASUS M5A78L/USB3. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD Athlon II, AMD Sempron. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 10, JBOD. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.