ASUS logo

ASUS M5A97 AMD 970 Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38599
Info modified on:
30 Oct 2024, 13:08:01
Short summary description ASUS M5A97 AMD 970 Socket AM3 ATX:

ASUS M5A97, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 4.8 GT/s, 32 GB, Dual-channel

Long summary description ASUS M5A97 AMD 970 Socket AM3 ATX:

ASUS M5A97. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. LAN controller: Realtek RTL8111E

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.