ASUS logo

ASUS Crosshair V Formula/ThunderBolt AMD 990FX Socket AM3 ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73669
Info modified on:
30 Oct 2024, 13:06:41
Short summary description ASUS Crosshair V Formula/ThunderBolt AMD 990FX Socket AM3 ATX:

ASUS Crosshair V Formula/ThunderBolt, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description ASUS Crosshair V Formula/ThunderBolt AMD 990FX Socket AM3 ATX:

ASUS Crosshair V Formula/ThunderBolt. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X3, AMD Phenom II X4, AMD Phenom II X6. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way SLI. Ethernet interface type: Gigabit Ethernet

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.