ASUS logo

ASUS M5A99X EVO AMD 990X Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59439
Info modified on:
30 Oct 2024, 13:06:52
Short summary description ASUS M5A99X EVO AMD 990X Socket AM3 ATX:

ASUS M5A99X EVO, AMD, Socket AM3, AMD Phenom II X2, 5.2 GT/s, DDR3-SDRAM, 32 GB

Long summary description ASUS M5A99X EVO AMD 990X Socket AM3 ATX:

ASUS M5A99X EVO. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.