ASUS logo

ASUS P8H61-M LE/USB3 REV 3.0 Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111144
Info modified on:
30 Oct 2024, 13:05:54
Short summary description ASUS P8H61-M LE/USB3 REV 3.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M LE/USB3 REV 3.0, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, Non-ECC

Long summary description ASUS P8H61-M LE/USB3 REV 3.0 Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M LE/USB3 REV 3.0. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® H61. BIOS type: EFI, BIOS memory size: 32 Mbit, ACPI version: 2.0a

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.