ASUS P8Q67-M DO R3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 32 GB, Dual-channel, Non-ECC
ASUS P8Q67-M DO R3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 32 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® 82579, Networking features: Gigabit Ethernet (10/100/1000Base-TX). Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel Q67