ASUS logo

ASUS M4A88T-M AMD 880G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88887
Info modified on:
30 Oct 2024, 13:05:52
Short summary description ASUS M4A88T-M AMD 880G Socket AM3 micro ATX:

ASUS M4A88T-M, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 10, JBOD, Radeon HD 4250

Long summary description ASUS M4A88T-M AMD 880G Socket AM3 micro ATX:

ASUS M4A88T-M. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10, JBOD. Graphics card: Radeon HD 4250. LAN controller: Realtek RTL8111E, Networking features: Gigabit LAN

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.