ASUS logo

ASUS P7H55-V LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102605
Info modified on:
30 Oct 2024, 13:05:47
Short summary description ASUS P7H55-V LGA 1156 (Socket H) ATX:

ASUS P7H55-V, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 1748 MB, Realtek RTL8111E

Long summary description ASUS P7H55-V LGA 1156 (Socket H) ATX:

ASUS P7H55-V. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 1748 MB. LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbps. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC887

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.