ASUS logo

ASUS Rampage III Extreme Socket B (LGA 1366) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121134
Info modified on:
30 Oct 2024, 13:06:32
Short summary description ASUS Rampage III Extreme Socket B (LGA 1366) ATX:

ASUS Rampage III Extreme, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, 0, 1, 10, Gigabit Ethernet

Long summary description ASUS Rampage III Extreme Socket B (LGA 1366) ATX:

ASUS Rampage III Extreme. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: ATX, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.