ASUS logo

ASUS P7H55-M Intel® H55 LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
210546
Info modified on:
30 Oct 2024, 13:05:23
Short summary description ASUS P7H55-M Intel® H55 LGA 1156 (Socket H) micro ATX:

ASUS P7H55-M, Intel, LGA 1156 (Socket H), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 16 GB, Dual-channel

Long summary description ASUS P7H55-M Intel® H55 LGA 1156 (Socket H) micro ATX:

ASUS P7H55-M. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 16 GB, Memory channels: Dual-channel. Supported storage drive interfaces: SATA II. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.