ASUS logo

ASUS P7Q57-M DO LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102497
Info modified on:
30 Oct 2024, 13:06:19
Short summary description ASUS P7Q57-M DO LGA 1156 (Socket H) micro ATX:

ASUS P7Q57-M DO, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 0, 1, 10, Gigabit Ethernet

Long summary description ASUS P7Q57-M DO LGA 1156 (Socket H) micro ATX:

ASUS P7Q57-M DO. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC887

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.