ASUS logo

ASUS P7P55 LX Intel® P55 LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
327089
Info modified on:
30 Oct 2024, 13:04:59
Short summary description ASUS P7P55 LX Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55 LX, Intel, LGA 1156 (Socket H), Intel® Core™ i5, Intel® Core™ i7, 16 GB, Dual-channel, Non-ECC

Long summary description ASUS P7P55 LX Intel® P55 LGA 1156 (Socket H) ATX:

ASUS P7P55 LX. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8112L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.