ASUS M4A77D, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 0+1, JBOD, Realtek RTL8112L
ASUS M4A77D. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, JBOD. LAN controller: Realtek RTL8112L, Networking features: Gigabit LAN. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels