ASUS logo

ASUS M4A785-M AMD 785G Socket AM2+ micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
111094
Info modified on:
30 Oct 2024, 13:05:55
Short summary description ASUS M4A785-M AMD 785G Socket AM2+ micro ATX:

ASUS M4A785-M, AMD, Socket AM2+, 16 GB, ECC & Non-ECC, SATA II, 0, 1, 1+0, JBOD

Long summary description ASUS M4A785-M AMD 785G Socket AM2+ micro ATX:

ASUS M4A785-M. Processor manufacturer: AMD, Processor socket: Socket AM2+. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. Supported storage drive interfaces: SATA II, RAID levels: 0, 1, 1+0, JBOD. Parallel processing technology support: Hybrid CrossFireX, Maximum graphics card memory: 512 MB, Graphics card: Radeon HD 4200. LAN controller: Realtek RTL8112L, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.