ASUS logo

ASUS P5G41-M LX Intel® G41 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
198550
Info modified on:
30 Oct 2024, 13:05:21
Short summary description ASUS P5G41-M LX Intel® G41 LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LX, Intel, LGA 775 (Socket T), Intel® Celeron®, 800,1066,1333 MHz, 8 GB, Dual-channel

Long summary description ASUS P5G41-M LX Intel® G41 LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron®. Maximum internal memory: 8 GB, Memory channels: Dual-channel, ECC сompatibility: Non-ECC. Graphics card: GMA X4500. Ethernet interface type: Fast Ethernet, Networking features: Fast Ethernet. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® G41

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.