ASUS logo

ASUS M4A79XTD EVO AMD 790X Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98402
Info modified on:
30 Oct 2024, 13:10:38
Short summary description ASUS M4A79XTD EVO AMD 790X Socket AM3 ATX:

ASUS M4A79XTD EVO, AMD, Socket AM3, AMD Athlon II, AMD Sempron, 16 GB, ECC & Non-ECC, 0, 1, 1+0, 5, JBOD

Long summary description ASUS M4A79XTD EVO AMD 790X Socket AM3 ATX:

ASUS M4A79XTD EVO. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Athlon II, AMD Sempron. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 1+0, 5, JBOD. LAN controller: Realtek RTL8112L, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 790X, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.