ASUS P6X58D Premium, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, 0, 1, 5, 10, Marvell 88E8056
ASUS P6X58D Premium. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. LAN controller: Marvell 88E8056, Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889