ASUS logo

ASUS P5KPL-AM EPU LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127079
Info modified on:
30 Oct 2024, 13:08:58
Short summary description ASUS P5KPL-AM EPU LGA 775 (Socket T) micro ATX:

ASUS P5KPL-AM EPU, LGA 775 (Socket T), 4 GB, Non-ECC, 667,800,1066 MHz, GMA 3100, Gigabit Ethernet

Long summary description ASUS P5KPL-AM EPU LGA 775 (Socket T) micro ATX:

ASUS P5KPL-AM EPU. Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 667,800,1066 MHz. Graphics card: GMA 3100. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: VIA VT1708

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.