ASUS logo

ASUS P6T7 WS Supercomputer Socket B (LGA 1366) SSI CEB

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108716
Info modified on:
30 Oct 2024, 13:06:01
Short summary description ASUS P6T7 WS Supercomputer Socket B (LGA 1366) SSI CEB:

ASUS P6T7 WS Supercomputer, Intel, Socket B (LGA 1366), 24 GB, ECC & Non-ECC, 0, 1, 10, Realtek RTL8111C

Long summary description ASUS P6T7 WS Supercomputer Socket B (LGA 1366) SSI CEB:

ASUS P6T7 WS Supercomputer. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10. LAN controller: Realtek RTL8111C. Motherboard form factor: SSI CEB

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.