ASUS logo

ASUS P6T Deluxe V2 Socket B (LGA 1366) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103963
Info modified on:
30 Oct 2024, 13:05:51
Short summary description ASUS P6T Deluxe V2 Socket B (LGA 1366) ATX:

ASUS P6T Deluxe V2, Intel, Socket B (LGA 1366), 24 GB, Non-ECC, Marvell 88E8056, Dual Gigabit Ethernet

Long summary description ASUS P6T Deluxe V2 Socket B (LGA 1366) ATX:

ASUS P6T Deluxe V2. Processor manufacturer: Intel, Processor socket: Socket B (LGA 1366). Maximum internal memory: 24 GB, ECC сompatibility: Non-ECC. LAN controller: Marvell 88E8056, Networking features: Dual Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD2000B. BIOS type: AMI, BIOS memory size: 16 Mbit

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.