ASUS logo

ASUS M4A79T Deluxe Socket AM3 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29451
Info modified on:
30 Oct 2024, 13:07:03
Short summary description ASUS M4A79T Deluxe Socket AM3 ATX:

ASUS M4A79T Deluxe, AMD, Socket AM3, 16 GB, ECC & Non-ECC, 0, 1, 5, 10, JBOD, Gigabit Ethernet

Long summary description ASUS M4A79T Deluxe Socket AM3 ATX:

ASUS M4A79T Deluxe. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.