ASUS logo

ASUS Rampage Extreme LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94258
Info modified on:
30 Oct 2024, 13:10:29
Short summary description ASUS Rampage Extreme LGA 775 (Socket T) ATX:

ASUS Rampage Extreme, Intel, LGA 775 (Socket T), 8 GB, ECC & Non-ECC, 0, 1, 10, ATX

Long summary description ASUS Rampage Extreme LGA 775 (Socket T) ATX:

ASUS Rampage Extreme. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 10. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.