ASUS logo

ASUS P5N72-T Premium LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68122
Info modified on:
30 Oct 2024, 13:10:55
Short summary description ASUS P5N72-T Premium LGA 775 (Socket T) ATX:

ASUS P5N72-T Premium, Intel, LGA 775 (Socket T), Intel® Pentium® Extreme Edition, Intel® Pentium® D, Intel® Pentium® 4, DDR2-SDRAM, 8 GB, DIMM

Long summary description ASUS P5N72-T Premium LGA 775 (Socket T) ATX:

ASUS P5N72-T Premium. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® Extreme Edition, Intel® Pentium® D, Intel® Pentium® 4. Supported memory types: DDR2-SDRAM, Maximum internal memory: 8 GB, Memory slots type: DIMM. Supported storage drive interfaces: IDE, SATA II, RAID levels: 0, 1, 0+1, 5, JBOD. Parallel processing technology support: 3-Way SLI. Ethernet interface type: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.