ASUS logo

ASUS P5Q PRO LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114172
Info modified on:
30 Oct 2024, 13:06:28
Short summary description ASUS P5Q PRO LGA 775 (Socket T) ATX:

ASUS P5Q PRO, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 0, 1, Gigabit Ethernet

Long summary description ASUS P5Q PRO LGA 775 (Socket T) ATX:

ASUS P5Q PRO. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.