ASUS logo

ASUS P5Q3 Deluxe/WiFi-AP @n LGA 775 (Socket T) ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
141357
Info modified on:
30 Oct 2024, 13:05:48
Short summary description ASUS P5Q3 Deluxe/WiFi-AP @n LGA 775 (Socket T) ATX:

ASUS P5Q3 Deluxe/WiFi-AP @n, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, Dual Gigabit LAN, ATX

Long summary description ASUS P5Q3 Deluxe/WiFi-AP @n LGA 775 (Socket T) ATX:

ASUS P5Q3 Deluxe/WiFi-AP @n. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. Networking features: Dual Gigabit LAN. Motherboard form factor: ATX, Audio chip: ADI AD2000B, Power source type: ATX. BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.