ASUS logo

ASUS P5Q Deluxe LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96345
Info modified on:
30 Oct 2024, 13:05:49
Short summary description ASUS P5Q Deluxe LGA 775 (Socket T) ATX:

ASUS P5Q Deluxe, Intel, LGA 775 (Socket T), 16 GB, Non-ECC, 0, 1, ATX

Long summary description ASUS P5Q Deluxe LGA 775 (Socket T) ATX:

ASUS P5Q Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC1200. Width: 12" (305 mm), Depth: 9.61" (244 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.