ASUS logo

ASUS Striker II NSE LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40063
Info modified on:
30 Oct 2024, 13:09:40
Short summary description ASUS Striker II NSE LGA 775 (Socket T) ATX:

ASUS Striker II NSE, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, 0+1, 5, JBOD, ATX

Long summary description ASUS Striker II NSE LGA 775 (Socket T) ATX:

ASUS Striker II NSE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.