ASUS logo

ASUS M3A AMD 770 Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94915
Info modified on:
30 Oct 2024, 13:10:16
Short summary description ASUS M3A AMD 770 Socket AM2 ATX:

ASUS M3A, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, Gigabit Ethernet

Long summary description ASUS M3A AMD 770 Socket AM2 ATX:

ASUS M3A. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Motherboard chipset: AMD 770, Audio output channels: 7.1 channels

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.