ASUS logo

ASUS M2N-MX SE Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16575
Info modified on:
30 Oct 2024, 13:11:56
Short summary description ASUS M2N-MX SE Socket AM2 micro ATX:

ASUS M2N-MX SE, AMD, Socket AM2, 4 GB, ECC & Non-ECC, micro ATX, 5.1 channels

Long summary description ASUS M2N-MX SE Socket AM2 micro ATX:

ASUS M2N-MX SE. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 4 GB, ECC сompatibility: ECC & Non-ECC. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. Width: 9.65" (245 mm), Depth: 7.64" (194 mm). Graphics controller: GeForce 6100 GPU

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.