ASUS logo

ASUS M2A-VM/HDMI Socket AM2 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72276
Info modified on:
30 Oct 2024, 13:08:14
Short summary description ASUS M2A-VM/HDMI Socket AM2 micro ATX:

ASUS M2A-VM/HDMI, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 256 MB

Long summary description ASUS M2A-VM/HDMI Socket AM2 micro ATX:

ASUS M2A-VM/HDMI. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1. Maximum graphics card memory: 256 MB. Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.