ASUS logo

ASUS M2N32-SLI Deluxe, Wireless Edition Socket AM2 ATX

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127552
Info modified on:
30 Oct 2024, 13:10:09
Short summary description ASUS M2N32-SLI Deluxe, Wireless Edition Socket AM2 ATX:

ASUS M2N32-SLI Deluxe, Wireless Edition, AMD, Socket AM2, 8 GB, ECC & Non-ECC, 0, 1, 0+1, Dual Gigabit Ethernet, Wireless LAN

Long summary description ASUS M2N32-SLI Deluxe, Wireless Edition Socket AM2 ATX:

ASUS M2N32-SLI Deluxe, Wireless Edition. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1. Networking features: Dual Gigabit Ethernet, Wireless LAN. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.