ASUS logo

ASUS P5P800-MX Intel® 865GV LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
126615
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS P5P800-MX Intel® 865GV LGA 775 (Socket T) ATX:

ASUS P5P800-MX, Intel, LGA 775 (Socket T), 800 MHz, 4 GB, Realtek 8100C PCI LAN 10/100, ATX

Long summary description ASUS P5P800-MX Intel® 865GV LGA 775 (Socket T) ATX:

ASUS P5P800-MX. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 800 MHz. Maximum internal memory: 4 GB. Networking features: Realtek 8100C PCI LAN 10/100. Motherboard form factor: ATX, Motherboard chipset: Intel® 865GV, Power source type: ATX. Dimensions (WxDxH): 245 x 245, Audio output: Realtek ALC 655, 6 channel, Graphics controller: Intel 865GV

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.