ASUS logo

ASUS P5AD2-E Premium ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78743
Info modified on:
21 Oct 2022, 10:14:07
Short summary description ASUS P5AD2-E Premium ATX:

ASUS P5AD2-E Premium, 4 GB, 1, 0+1, 2 x Marvell PCIe 88E8053 Gigabit LAN Controller, features AI NET2, ATX, ATX, Drivers ASUS PC Probe ASUS LiveUpdate Utility Anti-virus software (OEM version)

Long summary description ASUS P5AD2-E Premium ATX:

ASUS P5AD2-E Premium. Maximum internal memory: 4 GB. RAID levels: 1, 0+1. Networking features: 2 x Marvell PCIe 88E8053 Gigabit LAN Controller, features AI NET2. Motherboard form factor: ATX, Power source type: ATX. Bundled software: Drivers ASUS PC Probe ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.