ASUS logo

ASUS P5GDC Deluxe Intel® 915P Express LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73934
Info modified on:
04 Apr 2019, 05:01:48
Short summary description ASUS P5GDC Deluxe Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GDC Deluxe, Intel, LGA 775 (Socket T), 4 GB, 4 MB, Marvell 88E8053 PCIe Gigabit LAN Controller, features AI NET2, ATX

Long summary description ASUS P5GDC Deluxe Intel® 915P Express LGA 775 (Socket T) ATX:

ASUS P5GDC Deluxe. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, Flash memory: 4 MB. Networking features: Marvell 88E8053 PCIe Gigabit LAN Controller, features AI NET2. Motherboard form factor: ATX, Motherboard chipset: Intel® 915P Express, Power source type: ATX. Bundled software: Drivers ASUS PC Probe ASUS LiveUpdate Utility Anti-virus software (OEM version)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.