ASUS logo

ASUS P5E3 LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96265
Info modified on:
30 Oct 2024, 13:09:53
Short summary description ASUS P5E3 LGA 775 (Socket T) ATX:

ASUS P5E3, Intel, LGA 775 (Socket T), Intel® Pentium® 4, Intel® Pentium® D, 8 GB, Non-ECC, Marvell 88E8056

Long summary description ASUS P5E3 LGA 775 (Socket T) ATX:

ASUS P5E3. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4, Intel® Pentium® D. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. LAN controller: Marvell 88E8056, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC883. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.