ASUS logo

ASUS P5E-VM HDMI LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
89874
Info modified on:
30 Oct 2024, 13:10:32
Short summary description ASUS P5E-VM HDMI LGA 775 (Socket T) micro ATX:

ASUS P5E-VM HDMI, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 0, 1, 10, GMA X3500

Long summary description ASUS P5E-VM HDMI LGA 775 (Socket T) micro ATX:

ASUS P5E-VM HDMI. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 10. Graphics card: GMA X3500. Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.