ASUS P5KPL-VM, Intel, LGA 775 (Socket T), 4 GB, Non-ECC, GMA 3100, ATX
ASUS P5KPL-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB, ECC сompatibility: Non-ECC. Graphics card: GMA 3100. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. BIOS memory size: 64 Mbit