ASUS logo

ASUS P5B SE LGA 775 (Socket T) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97294
Info modified on:
30 Oct 2024, 13:10:17
Short summary description ASUS P5B SE LGA 775 (Socket T) ATX:

ASUS P5B SE, Intel, LGA 775 (Socket T), 1066 MHz, 8 GB, Non-ECC, ATX

Long summary description ASUS P5B SE LGA 775 (Socket T) ATX:

ASUS P5B SE. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Processor system buses supported: 1066 MHz. Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Motherboard form factor: ATX, Audio output channels: 5.1 channels, Audio chip: Realtek ALC662. Width: 12" (305 mm), Depth: 7.4" (188 mm). Bundled software: ASUS PC Probe II ASUS Update

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.